Panasonic Res, R33, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QFR33V

Description
RES, R33, 1%, 0.25W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R33, 1%, 0.25W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R33, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1691 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1691
Res, R33, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1691
RES, R33, 1%, 0.25W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R33, 1%, 0.25W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R33, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1692 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1692
Res, R33, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1692
RES, R33, 1%, 0.25W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R33, 1%, 0.25W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1691
Product Name Res, R33, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers