Panasonic Res, 1R, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QF1R0V

Description
RES, 1R, 1%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1705
Res, 1R, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1705
RES, 1R, 1%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1R, 1%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1706
Res, 1R, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1706
RES, 1R, 1%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1R, 1%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1705
Product Name Res, 1R, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details