Panasonic Res, 931R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD9310V

Description
RES, 931R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3684
Res, 931R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3684
RES, 931R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3685
Res, 931R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3685
RES, 931R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3684
Product Name Res, 931R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details