Panasonic Res, 86K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8662V

Description
RES, 86K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3665
Res, 86K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3665
RES, 86K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3664
Res, 86K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3664
RES, 86K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3665
Product Name Res, 86K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details