Panasonic Res, 8K45, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8451V

Description
RES, 8K45, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3656
Res, 8K45, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3656
RES, 8K45, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3657
Res, 8K45, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3657
RES, 8K45, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD8451V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD8451V
Chip Resistor - Surface Mount ERJ-U3RD8451V
RES 8.45K OHM 0.5% 1/10W 0603 SM

RES 8.45K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3656 ERJ-U3RD8451V
Product Name Res, 8K45, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8450 ohms 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers