Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD8201V

Description
RES 8.2K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 8.2K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD8201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD8201V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD8201V
RES 8.2K OHM 0.5% 1/10W 0603 SMD

RES 8.2K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3644
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3644
RES, 8K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3645
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3645
RES, 8K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD8201V 76AH3644
Product Name Resistors - Chip Resistor - Surface Mount Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 8200 ohms 8200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details