Panasonic Res, 80K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8062V

Description
RES, 80K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3640
Res, 80K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3640
RES, 80K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3641
Res, 80K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3641
RES, 80K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3640
Product Name Res, 80K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details