Panasonic Chip Resistor - Surface Mount ERJ-U3RD7871V

Description
RES 7.87K OHM 0.5% 1/10W 0603 SM
Datasheet
Description
RES 7.87K OHM 0.5% 1/10W 0603 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD7871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD7871V
Chip Resistor - Surface Mount ERJ-U3RD7871V
RES 7.87K OHM 0.5% 1/10W 0603 SM

RES 7.87K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet
Res, 7K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3632
Res, 7K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3632
RES, 7K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3633
Res, 7K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3633
RES, 7K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD7871V 76AH3632
Product Name Chip Resistor - Surface Mount Res, 7K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7870 ohms 7870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details