Panasonic Res, 6K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD6801V

Description
RES, 6K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3590
Res, 6K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3590
RES, 6K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 6K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3591
Res, 6K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3591
RES, 6K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3590
Product Name Res, 6K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details