RES, 680R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 680R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 680 OHM 0.5% 1/10W 0603 SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 76AH3588 | ERJ-U3RD6800V |
| Product Name | Res, 680R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Resistance Range | 680 ohms | 680 ohms |