Panasonic Chip Resistor - Surface Mount ERJ-U3RD6652V

Description
RES 66.5K OHM 0.5% 1/10W 0603 SM
Datasheet
Description
RES 66.5K OHM 0.5% 1/10W 0603 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD6652V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD6652V
Chip Resistor - Surface Mount ERJ-U3RD6652V
RES 66.5K OHM 0.5% 1/10W 0603 SM

RES 66.5K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet
Res, 66K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3586
Res, 66K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3586
RES, 66K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3587
Res, 66K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3587
RES, 66K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD6652V 76AH3586
Product Name Chip Resistor - Surface Mount Res, 66K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 66500 ohms 66500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details