Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD5602V

Description
RES 56K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 56K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD5602V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD5602V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD5602V
RES 56K OHM 0.5% 1/10W 0603 SMD

RES 56K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3532
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3532
RES, 56K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3533
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3533
RES, 56K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD5602V 76AH3532
Product Name Resistors - Chip Resistor - Surface Mount Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms 56000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879496-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details