Panasonic Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5600V

Description
RES, 560R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 560R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3529
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3529
RES, 560R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3528
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3528
RES, 560R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3529
Product Name Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details