Panasonic Res, 5K11, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5111V

Description
RES, 5K11, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3506
Res, 5K11, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3506
RES, 5K11, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K11, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3507
Res, 5K11, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3507
RES, 5K11, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K11, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3506
Product Name Res, 5K11, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details