Panasonic Res, 487R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4870V

Description
RES, 487R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 487R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3486
Res, 487R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3486
RES, 487R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3487
Res, 487R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3487
RES, 487R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3486
Product Name Res, 487R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details