Panasonic Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4702V

Description
RES, 47K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3479
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3479
RES, 47K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3478
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3478
RES, 47K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3479
Product Name Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details