Panasonic Res, 45K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4532V

Description
RES, 45K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3466
Res, 45K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3466
RES, 45K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3467
Res, 45K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3467
RES, 45K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3466
Product Name Res, 45K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details