Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD3901V

Description
RES 3.9K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 3.9K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD3901V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD3901V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD3901V
RES 3.9K OHM 0.5% 1/10W 0603 SMD

RES 3.9K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3416
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3416
RES, 3K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3417
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3417
RES, 3K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD3901V 76AH3416
Product Name Resistors - Chip Resistor - Surface Mount Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details