Panasonic Res, 34K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3482V

Description
RES, 34K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3382
Res, 34K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3382
RES, 34K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3383
Res, 34K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3383
RES, 34K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3382
Product Name Res, 34K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers