Panasonic Res, 340R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3400V

Description
RES, 340R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3372
Res, 340R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3372
RES, 340R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3373
Res, 340R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3373
RES, 340R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3372
Product Name Res, 340R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers