Panasonic Res, 332R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3320V

Description
RES, 332R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3367
Res, 332R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3367
RES, 332R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3366
Res, 332R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3366
RES, 332R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3367
Product Name Res, 332R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers