Panasonic Res, 32K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3242V

Description
RES, 32K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 32K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3359
Res, 32K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3359
RES, 32K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3358
Res, 32K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3358
RES, 32K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3359
Product Name Res, 32K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 32400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details