Panasonic Res, 294R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2940V

Description
RES, 294R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 294R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 294R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3325
Res, 294R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3325
RES, 294R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 294R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3324
Res, 294R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3324
RES, 294R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 294R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3325
Product Name Res, 294R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers