Panasonic Res, 28K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2872V

Description
RES, 28K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3323
Res, 28K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3323
RES, 28K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3322
Res, 28K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3322
RES, 28K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD2872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD2872V
Chip Resistor - Surface Mount ERJ-U3RD2872V
RES 28.7K OHM 0.5% 1/10W 0603 SM

RES 28.7K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3323 ERJ-U3RD2872V
Product Name Res, 28K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details