Panasonic Res, 2K49, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2491V

Description
RES, 2K49, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3279
Res, 2K49, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3279
RES, 2K49, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3278
Res, 2K49, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3278
RES, 2K49, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3279
Product Name Res, 2K49, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers