Panasonic Res, 237R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2370V

Description
RES, 237R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 237R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3259
Res, 237R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3259
RES, 237R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3258
Res, 237R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3258
RES, 237R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3259
Product Name Res, 237R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers