Panasonic Res, 2K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2101V

Description
RES, 2K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3224
Res, 2K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3224
RES, 2K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3225
Res, 2K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3225
RES, 2K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3224
Product Name Res, 2K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers