Panasonic Res, 19K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1962V

Description
RES, 19K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3209
Res, 19K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3209
RES, 19K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3208
Res, 19K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3208
RES, 19K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3209
Product Name Res, 19K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details