Panasonic Res, 182R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1820V

Description
RES, 182R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 182R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3187
Res, 182R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3187
RES, 182R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3186
Res, 182R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3186
RES, 182R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3187
Product Name Res, 182R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details