Panasonic Res, 1K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1501V

Description
RES, 1K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3129
Res, 1K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3129
RES, 1K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3128
Res, 1K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3128
RES, 1K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD1501V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD1501V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD1501V
RES 1.5K OHM 0.5% 1/10W 0603 SMD

RES 1.5K OHM 0.5% 1/10W 0603 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH3129 ERJ-U3RD1501V
Product Name Res, 1K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details