Panasonic Res, 147R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1470V

Description
RES, 147R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 147R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3120
Res, 147R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3120
RES, 147R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3121
Res, 147R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3121
RES, 147R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3120
Product Name Res, 147R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details