Panasonic Res, 14K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1402V

Description
RES, 14K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3113
Res, 14K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3113
RES, 14K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3112
Res, 14K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3112
RES, 14K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3113
Product Name Res, 14K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details