Panasonic Res, 1K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1401V

Description
RES, 1K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3110
Res, 1K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3110
RES, 1K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3111
Res, 1K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3111
RES, 1K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3110
Product Name Res, 1K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details