Panasonic Res, 140R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1400V

Description
RES, 140R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 140R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3109
Res, 140R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3109
RES, 140R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3108
Res, 140R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3108
RES, 140R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3109
Product Name Res, 140R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details