Panasonic Chip Resistor - Surface Mount ERJ-U3RD1302V

Description
RES 13K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 13K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD1302V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1302V
Chip Resistor - Surface Mount ERJ-U3RD1302V
RES 13K OHM 0.5% 1/10W 0603 SMD

RES 13K OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 13K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3095
Res, 13K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3095
RES, 13K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3094
Res, 13K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3094
RES, 13K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD1302V 76AH3095
Product Name Chip Resistor - Surface Mount Res, 13K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13000 ohms 13000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details