Panasonic Chip Resistor - Surface Mount ERJ-U3RD1212V

Description
RES 12.1K OHM 0.5% 1/10W 0603 SM
Datasheet
Description
RES 12.1K OHM 0.5% 1/10W 0603 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD1212V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1212V
Chip Resistor - Surface Mount ERJ-U3RD1212V
RES 12.1K OHM 0.5% 1/10W 0603 SM

RES 12.1K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet
Res, 12K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3076
Res, 12K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3076
RES, 12K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3077
Res, 12K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3077
RES, 12K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD1212V 76AH3076
Product Name Chip Resistor - Surface Mount Res, 12K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 12100 ohms 12100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers