Panasonic Res, 1K21, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1211V

Description
RES, 1K21, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3074
Res, 1K21, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3074
RES, 1K21, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3075
Res, 1K21, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3075
RES, 1K21, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD1211V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1211V
Chip Resistor - Surface Mount ERJ-U3RD1211V
RES 1.21K OHM 0.5% 1/10W 0603 SM

RES 1.21K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3074 ERJ-U3RD1211V
Product Name Res, 1K21, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1210 ohms 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details