Panasonic Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1101V

Description
RES, 1K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3045
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3045
RES, 1K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3044
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3044
RES, 1K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3045
Product Name Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers