Panasonic Chip Resistor - Surface Mount ERJ-U3RD1070V

Description
RES 107 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 107 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD1070V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1070V
Chip Resistor - Surface Mount ERJ-U3RD1070V
RES 107 OHM 0.5% 1/10W 0603 SMD

RES 107 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 107R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3036
Res, 107R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3036
RES, 107R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3037
Res, 107R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3037
RES, 107R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD1070V 76AH3036
Product Name Chip Resistor - Surface Mount Res, 107R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 107 ohms 107 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details