Panasonic Res, 976R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9760X

Description
RES, 976R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 976R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3010
Res, 976R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3010
RES, 976R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3011
Res, 976R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3011
RES, 976R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3010
Product Name Res, 976R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details