Panasonic Res, 9K31, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9311X

Description
RES, 9K31, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3001
Res, 9K31, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3001
RES, 9K31, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3000
Res, 9K31, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3000
RES, 9K31, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3001
Product Name Res, 9K31, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details