Panasonic Res, 910R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9100X

Description
RES, 910R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 910R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2992
Res, 910R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2992
RES, 910R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2993
Res, 910R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2993
RES, 910R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2992
Product Name Res, 910R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers