Panasonic Chip Resistor - Surface Mount ERJ-U2RD8452X

Description
RES 84.5K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 84.5K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD8452X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD8452X
Chip Resistor - Surface Mount ERJ-U2RD8452X
RES 84.5K OHM 0.5% 1/10W 0402 SM

RES 84.5K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 84K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2972
Res, 84K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2972
RES, 84K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2973
Res, 84K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2973
RES, 84K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD8452X 76AH2972
Product Name Chip Resistor - Surface Mount Res, 84K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 84500 ohms 84500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details