Panasonic Res, 7K68, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7681X

Description
RES, 7K68, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K68, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K68, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2941
Res, 7K68, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2941
RES, 7K68, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K68, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2940
Res, 7K68, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2940
RES, 7K68, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K68, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2941
Product Name Res, 7K68, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details