Panasonic Res, 768R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7680X

Description
RES, 768R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 768R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 768R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2939
Res, 768R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2939
RES, 768R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2938
Res, 768R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2938
RES, 768R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2939
Product Name Res, 768R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details