Panasonic Res, 7K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7501X

Description
RES, 7K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2935
Res, 7K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2935
RES, 7K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2934
Res, 7K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2934
RES, 7K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2935
Product Name Res, 7K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details