Panasonic Res, 6K98, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD6981X

Description
RES, 6K98, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2917
Res, 6K98, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2917
RES, 6K98, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2916
Res, 6K98, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2916
RES, 6K98, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2917
Product Name Res, 6K98, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details