Panasonic Chip Resistor - Surface Mount ERJ-U2RD6652X

Description
RES 66.5K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 66.5K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD6652X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD6652X
Chip Resistor - Surface Mount ERJ-U2RD6652X
RES 66.5K OHM 0.5% 1/10W 0402 SM

RES 66.5K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 66K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2900
Res, 66K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2900
RES, 66K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2901
Res, 66K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2901
RES, 66K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD6652X 76AH2900
Product Name Chip Resistor - Surface Mount Res, 66K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 66500 ohms 66500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers