Panasonic Res, 61K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD6192X

Description
RES, 61K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 61K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2876
Res, 61K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2876
RES, 61K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 61K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2877
Res, 61K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2877
RES, 61K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 61K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD6192X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD6192X
Chip Resistor - Surface Mount ERJ-U2RD6192X
RES 61.9K OHM 0.5% 1/10W 0402 SM

RES 61.9K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2876 ERJ-U2RD6192X
Product Name Res, 61K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 61900 ohms 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details