Panasonic Res, 53K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5362X

Description
RES, 53K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2834
Res, 53K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2834
RES, 53K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2835
Res, 53K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2835
RES, 53K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2834
Product Name Res, 53K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details